530250310

Part No :
530250310
Manufacturer :
Catalog :
Rectangular Connectors
Description :
2.0MM 3CKT L/P WAFER ASSY
rohs
Rated 5/5 based on 1 customer reviews
Availability: 4,500 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Blade
Pitch - Mating 0.079" (2.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 3
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole, Right Angle
Termination Kinked Pin, Solder
Fastening Type Latch Holder
Contact Length - Post 0.130" (3.30mm)
Insulation Height 0.197" (5.00mm)
Contact Shape Rectangular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Insulation Material Polyamide (PA66), Nylon 6/6, Glass Filled
Material Flammability Rating UL94 V-0
Applications General Purpose, Telecommunications
Win Source Part Number 197055-530250310
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Molex, LLC 530250310 is available at WIN SOURCE. Please review product page below for detailed information, including 530250310 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 530250310 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Blade
Pitch - Mating 0.079" (2.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 3
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole, Right Angle
Termination Kinked Pin, Solder
Fastening Type Latch Holder
Contact Length - Post 0.130" (3.30mm)
Insulation Height 0.197" (5.00mm)
Contact Shape Rectangular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Insulation Material Polyamide (PA66), Nylon 6/6, Glass Filled
Material Flammability Rating UL94 V-0
Applications General Purpose, Telecommunications
Win Source Part Number 197055-530250310
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 530250310
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
530250310 Price

530250310 Datasheet
530250310 Application

530250310 Replacement
530250310 Pdf

530250310 Pinout
530250310 Image

530250310 Picture
530250310 In Stock

530250310 Distributor
530250310 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 24-Pin SSOP N T/R
170
OPTOISOLATR 5KV TRANSISTOR 4-SMD
100
IC BUFF/DVR TRI-ST DUAL 20SSOP
3180
14-Bit 128 kSPS Complete Sampling ADC | IC ADC 14BIT 28DIP
20
CAP THIN FILM 1PF 100V 0805
378
TRANSFORMER TELECOM DUAL T1/E2
20
IC REG LDO 1.8V 1A 10MLF
736
EPROM-Based 8-Bit COMS Microcontroller
47

Top Sellers