875682693

Part No :
875682693
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN RECEPT 26POS 2MM IDT GOLD
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,900 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 26
Pitch 0.079" (2.00mm)
Number of Rows 2
Row Spacing 0.079" (2.00mm)
Mounting Free Hanging (In-Line)
Fastening Type Locking Ramp
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 28 AWG
Features Feed Through, Polarizing Key
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Color Black
Win Source Part Number 197060-875682693
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Molex, LLC 875682693 is available at WIN SOURCE. Please review product page below for detailed information, including 875682693 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 875682693 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 26
Pitch 0.079" (2.00mm)
Number of Rows 2
Row Spacing 0.079" (2.00mm)
Mounting Free Hanging (In-Line)
Fastening Type Locking Ramp
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 28 AWG
Features Feed Through, Polarizing Key
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Color Black
Win Source Part Number 197060-875682693
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 875682693
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
875682693 Price

875682693 Datasheet
875682693 Application

875682693 Replacement
875682693 Pdf

875682693 Pinout
875682693 Image

875682693 Picture
875682693 In Stock

875682693 Distributor
875682693 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
DIODE AVALANCHE 165V 2A SOD57
181
DC/DC Cntrlr Single-OUT Step Down 3000kHz 32-Pin QFN EP T/R
753
IC REG LDO 3V 0.3A SOT23-5
7890
GENERAL PURPOSE RECTIFIER 1.0 AMP, 200 THRU 1,000 VOLTS
392
IC REG LDO 3.3V 0.15A SOT23L-6
6
Cap Feed Through 0.022uF 16VDC 20% Flat 0603 125°C / CAP FEEDTHRU 0.022UF 16V 0603
1750
DIODE ARRAY SCHOTTKY 100V DPAK

Top Sellers