877601416

Part No :
877601416
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN HEADER 14POS 2MM R/A GOLD
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,600 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Style Board to Board or Cable
Shrouding Unshrouded
Number of Positions 14
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.079" (2.00mm)
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.157" (4.00mm)
Contact Length - Post 0.102" (2.60mm)
Insulation Height 0.169" (4.30mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15μin (0.38μm)
Contact Finish - Post Tin
Insulation Material Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled
Material Flammability Rating UL94 V-0
Insulation Color Black
Contact Finish Thickness - Post 78.7μin (2.00μm)
Applications Automotive, General Purpose, Telecommunications
Win Source Part Number 197061-877601416
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Molex, LLC 877601416 is available at WIN SOURCE. Please review product page below for detailed information, including 877601416 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 877601416 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Style Board to Board or Cable
Shrouding Unshrouded
Number of Positions 14
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.079" (2.00mm)
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.157" (4.00mm)
Contact Length - Post 0.102" (2.60mm)
Insulation Height 0.169" (4.30mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15μin (0.38μm)
Contact Finish - Post Tin
Insulation Material Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled
Material Flammability Rating UL94 V-0
Insulation Color Black
Contact Finish Thickness - Post 78.7μin (2.00μm)
Applications Automotive, General Purpose, Telecommunications
Win Source Part Number 197061-877601416
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 877601416
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
877601416 Price

877601416 Datasheet
877601416 Application

877601416 Replacement
877601416 Pdf

877601416 Pinout
877601416 Image

877601416 Picture
877601416 In Stock

877601416 Distributor
877601416 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
DDR4-2400T 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB)
186
SRAM Chip Async Single 2.5V/3.3V/5V 1M-Bit 128K x 8 70ns 32-Pin TSOP
486
TVS DIODE 33.3VWM 53.9VC SMC
329
eMCP 128GB eMMC v5.1 + 32Gb LPDDR4X-3733
388
DIODE SCHOTTKY 20V 350MA SOD123
10110
IC SUPERVISOR MPU
192
CAP ALUM 150UF 20% 35V RADIAL
201
4-BIT AND/OR SELECTOR
342

Top Sellers