901301116

Part No :
901301116
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN HEADER 16POS .100" STR TIN
rohs
Rated 5/5 based on 1 customer reviews
Availability: 3,860 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 16
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Through Hole
Termination Solder
Fastening Type Latch Holder
Contact Length - Mating 0.266" (6.75mm)
Contact Length - Post 0.114" (2.90mm)
Overall Contact Length 0.510" (12.95mm)
Insulation Height 0.429" (10.90mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 118.1μin (3.00μm)
Contact Finish - Post Tin
Insulation Material Polyester, Glass Filled
Material Flammability Rating UL94 V-0
Insulation Color Black
Applications Automotive, General Purpose
Win Source Part Number 197064-901301116
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Molex, LLC 901301116 is available at WIN SOURCE. Please review product page below for detailed information, including 901301116 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 901301116 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 16
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Through Hole
Termination Solder
Fastening Type Latch Holder
Contact Length - Mating 0.266" (6.75mm)
Contact Length - Post 0.114" (2.90mm)
Overall Contact Length 0.510" (12.95mm)
Insulation Height 0.429" (10.90mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 118.1μin (3.00μm)
Contact Finish - Post Tin
Insulation Material Polyester, Glass Filled
Material Flammability Rating UL94 V-0
Insulation Color Black
Applications Automotive, General Purpose
Win Source Part Number 197064-901301116
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 901301116
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
901301116 Price

901301116 Datasheet
901301116 Application

901301116 Replacement
901301116 Pdf

901301116 Pinout
901301116 Image

901301116 Picture
901301116 In Stock

901301116 Distributor
901301116 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
IC CTRLR HOTSWAP NEGVOLT SOT23-6
31
IC EEPROM 2KBIT SPI 20MHZ 8SO
200
FIXED IND 1UH 475MA 450 MOHM SMD
600
16-BIT FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE HIGH-BANDWIDTH BUS SWITCH
4
MOSFET N-CH 600V 6.2A D2PAK
338
Quad, 235 MHz, DC-Coupled VGA and Differential Output Amplifier | IC OPAMP VGA 4 CIRCUIT 40LFCSP

Top Sellers