901310133

Part No :
901310133
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN HEADER 26POS .100" STR TIN
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,220 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header, Breakaway
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Cable/Wire
Shrouding Unshrouded
Number of Positions 26
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.266" (6.75mm)
Contact Length - Post 0.114" (2.90mm)
Overall Contact Length 0.478" (12.15mm)
Insulation Height 0.098" (2.50mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 118.1μin (3.00μm)
Contact Finish - Post Tin
Insulation Material Polyester, Glass Filled
Material Flammability Rating UL94 V-0
Insulation Color Black
Applications Automotive, General Purpose
Win Source Part Number 197066-901310133
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Molex, LLC 901310133 is available at WIN SOURCE. Please review product page below for detailed information, including 901310133 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 901310133 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header, Breakaway
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Cable/Wire
Shrouding Unshrouded
Number of Positions 26
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.266" (6.75mm)
Contact Length - Post 0.114" (2.90mm)
Overall Contact Length 0.478" (12.15mm)
Insulation Height 0.098" (2.50mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 118.1μin (3.00μm)
Contact Finish - Post Tin
Insulation Material Polyester, Glass Filled
Material Flammability Rating UL94 V-0
Insulation Color Black
Applications Automotive, General Purpose
Win Source Part Number 197066-901310133
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 901310133
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
901310133 Price

901310133 Datasheet
901310133 Application

901310133 Replacement
901310133 Pdf

901310133 Pinout
901310133 Image

901310133 Picture
901310133 In Stock

901310133 Distributor
901310133 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 150V 83A TO-220AB
20
6 PIN DIP ZERO CROSS TRIAC DRIVER PHOTOCOUPLER
142
IC REG LDO 3V 0.1A SOT23-5
150
OPTOISO 5KV PUSH PULL 6SSO
MOSFET P-CH 30V 50A 8HSON
833
5V/3.3V 256K x 16 CMOS SRAM
121

Top Sellers