Search
Filters

SSW-110-02-S-D-RA

Part No :
SSW-110-02-S-D-RA
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN RCPT .100" 20PS DL R/A GOLD
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Packaging Bulk
Status Active
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 20
Number of Positions Loaded All
Pitch - Mating 2.54mm
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30μin (0.76μm)
Insulation Color Black
Insulation Height 0.195" (4.95mm)
Contact Length - Post 0.100" (2.54mm)
Temperature Range - Operating -55°C to 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating 5.7A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Win Source Part Number 124706-SSW-110-02-S-D-RA
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Samtec Inc. SSW-110-02-S-D-RA is available at WIN SOURCE. Please review product page below for detailed information, including SSW-110-02-S-D-RA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SSW-110-02-S-D-RA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Packaging Bulk
Status Active
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 20
Number of Positions Loaded All
Pitch - Mating 2.54mm
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30μin (0.76μm)
Insulation Color Black
Insulation Height 0.195" (4.95mm)
Contact Length - Post 0.100" (2.54mm)
Temperature Range - Operating -55°C to 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating 5.7A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Win Source Part Number 124706-SSW-110-02-S-D-RA
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SSW-110-02-S-D-RA
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
SSW-110-02-S-D-RA Price

SSW-110-02-S-D-RA Datasheet
SSW-110-02-S-D-RA Application

SSW-110-02-S-D-RA Replacement
SSW-110-02-S-D-RA Pdf

SSW-110-02-S-D-RA Pinout
SSW-110-02-S-D-RA Image

SSW-110-02-S-D-RA Picture
SSW-110-02-S-D-RA In Stock

SSW-110-02-S-D-RA Distributor
SSW-110-02-S-D-RA Rectangular Connectors

Image
Mfr.Part No
Description
Stock
IC OFFLINE SWIT OCP 8SMD / AC to DC Switching Converter Buck 70kHz 7-Pin SMD-B
124
IC LED DRIVER RGLTR 400MA 8USMD
2182
IC REG CTRLR BUCK/BCK-BST 16SSOP
224
IC SDRAM 128MBIT 167MHZ 54VFBGA
200
Micron Serial NOR Flash Memory

Top Sellers