Search
Filters

T4820211

Part No :
T4820211
Manufacturer :
Catalog :
Controllers - Process,Temperature
Description :
CONTROL TEMP 24V 18-36V PANEL MT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Industrial Controls
Manufacturer Red Lion Controls
Status Active
Type Temperature Controller (RTD, Type B, E, J, K, N, R, S, T)
Input Range -200°C to 1820°C, -5 to 56mV
Output Type Analog, Voltage (External SSR) (2)
Control Method On/Off, Proportional (PID)
Number Of Characters Per Row 4, 4
Display Type LED - Dual Color Characters
Display Characters - Height 0.401" (10.20mm), 0.299" (7.60mm)
Supply Voltage - Operating 24VAC, 18 to 36VDC
Panel Cutout Dimensions Square - 45.00mm x 45.00mm
Mounting Panel Mount
Termination Style Screw Terminal
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating 0°C to 50°C
Weight 0.38 lb (172.37g)
Win Source Part Number 1051792-T4820211
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Quantity per package 1
The T4820211 is defined as Controllers - Process,Temperature ,included in Industrial Controls,Meters group. The designer and manufactured of T4820211 is Red Lion Controls. It is available in WIN SOURCE PHI warehouse. The storage code of T4820211 is 467134. More detailed data for T4820211, feel free to contact us.
Products specifications
ECAD Module
Categories Industrial Controls
Manufacturer Red Lion Controls
Status Active
Type Temperature Controller (RTD, Type B, E, J, K, N, R, S, T)
Input Range -200°C to 1820°C, -5 to 56mV
Output Type Analog, Voltage (External SSR) (2)
Control Method On/Off, Proportional (PID)
Number Of Characters Per Row 4, 4
Display Type LED - Dual Color Characters
Display Characters - Height 0.401" (10.20mm), 0.299" (7.60mm)
Supply Voltage - Operating 24VAC, 18 to 36VDC
Panel Cutout Dimensions Square - 45.00mm x 45.00mm
Mounting Panel Mount
Termination Style Screw Terminal
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating 0°C to 50°C
Weight 0.38 lb (172.37g)
Win Source Part Number 1051792-T4820211
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Quantity per package 1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for T4820211
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
T4820211 Price

T4820211 Datasheet
T4820211 Application

T4820211 Replacement
T4820211 Pdf

T4820211 Pinout
T4820211 Image

T4820211 Picture
T4820211 In Stock

T4820211 Distributor
T4820211 Controllers - Process,Temperature

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 20V 4.5A VS6 2-3T1A
3746
IC BATT PROTECTION / Battery Protection Li-Ion/Li-Pol Packs 3.9V 16-Pin TSSOP T/R
200
+/- 15 kV ESD protected 5 V RS-232 transceiver
16
IC DAC 12BIT W/BUFF MULT 20-SOIC
30
I2S/PCM STEREO DAC WITH HEADPHONE
72

Top Sellers