The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DF3068F25V

Part No DF3068F25V
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 100QFP / MCU 32-bit H8/300H RISC Flash 100-Pin PQFP
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
Pricing & Ordering $132.134 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$134.3290
$134.329
2+
$129.8510
$259.702
3+
$116.4180
$349.254
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,850 pieces
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
Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Series H8 H8/300H
Packaging Tray
Core Processor H8/300H
Core Size 16-Bit
Speed 25MHz
Connectivity SCI, SmartCard
Peripherals DMA, PWM, WDT
Number of I/O 70
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -20°C ~ 75°C (TA)
Package 100-BFQFP
Manufacturer Package 100-QFP (14x14)
Win Source Part Number 772586-DF3068F25V
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Quantity per package 90
Family Name DF3068F25V
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2020
Alternative Parts
(Cross-Reference)
MB91F526FLBPMC; S6E2HE6F0AGV20000; MB91F526FWBPMC; SPC572L60E3BC4AR; 

Description

The Renesas Electronics America 772586-DF3068F25V is a 16-bit H8/300H core processor with a speed of 25MHz. It has a program memory size of 384KB (384K x 8) and a program memory type of FLASH. The operating temperature range for this IC is -20°C to 75°C (TA). It is available in a 100-BFQFP package with 70 I/O and is surface mountable. This IC is a part of the DF3068F25V family and is classified under the Integrated Circuits (ICs) category. It is ECCN EAR99 compliant and has a popularity score of medium. The estimated EOL date for this IC is 2020, and it comes in a tray package with 90 quantities per package. Additionally, it has alternative parts (cross-reference) including MB91F526FLBPMC, S6E2HE6F0AGV20000, MB91F526FWBPMC, and SPC572L60E3BC4AR.