Search
Filters

HA1630D06MMEL-E

Part No :
HA1630D06MMEL-E
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 3.6MHZ 8MMPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,780 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 8 V/μs
Gain Bandwidth Product (GBP) 3.6MHz
Current - Input Bias 1pA
Voltage - Input Offset 4mV
Operating Supply Current 1.6mA
Channel Output Current 6.5mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Win Source Part Number 1042315-HA1630D06MMEL-E
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The HA1630D06MMEL-E General Purpose amplifier, manufactured by Renesas Electronics America, optimized for voltage operation as low as 1.8 V and up to 5.5 V. The HA1630D06MMEL-E provides the temperature range of -40°C to 85°C , 1pA input bias current,8 V/μs slew rate, 4mV input offset voltage and 1.6mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 8 V/μs
Gain Bandwidth Product (GBP) 3.6MHz
Current - Input Bias 1pA
Voltage - Input Offset 4mV
Operating Supply Current 1.6mA
Channel Output Current 6.5mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Win Source Part Number 1042315-HA1630D06MMEL-E
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HA1630D06MMEL-E
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
HA1630D06MMEL-E Price

HA1630D06MMEL-E Datasheet
HA1630D06MMEL-E Application

HA1630D06MMEL-E Replacement
HA1630D06MMEL-E Pdf

HA1630D06MMEL-E Pinout
HA1630D06MMEL-E Image

HA1630D06MMEL-E Picture
HA1630D06MMEL-E In Stock

HA1630D06MMEL-E Distributor
HA1630D06MMEL-E Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
5
CAP FILM 0.022UF 5% 16VDC 1206
11600
DIODE GEN PURP 1KV 3A DO201AD
316
Silicon P Channel MOS FET High Speed Power Switching
1000
75V/4A Hyper Speed Control Synchronous DC/DC Buck Regulator
6

Top Sellers