Search
Filters

NP60N04MUG-S18-AY

Part No : NP60N04MUG-S18-AY
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 60A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 29,011 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 3200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.8W (Ta), 88W (Tc)
Maximum Rds On at Id,Vgs 6.3 mOhm @ 30A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1083339-NP60N04MUG-S18-AY
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
NP60N04MUG-S18-AY, produced by Renesas Electronics America, is a N-Channel MOSFET transistor in TO-220 Through Hole package. The features include 40V drain-source breakdown voltage, 60A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. NP60N04MUG-S18-AY is used in the 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 3200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.8W (Ta), 88W (Tc)
Maximum Rds On at Id,Vgs 6.3 mOhm @ 30A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1083339-NP60N04MUG-S18-AY
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NP60N04MUG-S18-AY
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
NP60N04MUG-S18-AY Price

NP60N04MUG-S18-AY Datasheet
NP60N04MUG-S18-AY Application

NP60N04MUG-S18-AY Replacement
NP60N04MUG-S18-AY Pdf

NP60N04MUG-S18-AY Pinout
NP60N04MUG-S18-AY Image

NP60N04MUG-S18-AY Picture
NP60N04MUG-S18-AY In Stock

NP60N04MUG-S18-AY Distributor
NP60N04MUG-S18-AY Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
PHEMT GaAs IC 1 W Low Loss 0.1-6 GHz SPDT Switch
363
Smart Highside High Current Power Switch
Sub-miniature Schottky Diodes & Arrays in
3600
FIXED IND 820NH 13A 8 MOHM SMD
1286
DIODE SCHOTTKY 45V 10A D2PAK
37
IC ADC 12BIT W/ T/H 28-DIP
22

Top Sellers