Search
Filters

NP70N10KUF-E1-AY

Part No : NP70N10KUF-E1-AY
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 70A TO-263
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,998 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.3V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 3750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.8W (Ta), 120W (Tc)
Maximum Rds On at Id,Vgs 20 mOhm @ 35A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1083344-NP70N10KUF-E1-AY
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
NP70N10KUF-E1-AY, produced by Renesas Electronics America, is a N-Channel MOSFET transistor in TO-263 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 70A (Tc) continuous drain current at 25°C ,3.3V @ 250μA gate-source threshold voltage. NP70N10KUF-E1-AY is used in the 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.3V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 3750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.8W (Ta), 120W (Tc)
Maximum Rds On at Id,Vgs 20 mOhm @ 35A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1083344-NP70N10KUF-E1-AY
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NP70N10KUF-E1-AY
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
NP70N10KUF-E1-AY Price

NP70N10KUF-E1-AY Datasheet
NP70N10KUF-E1-AY Application

NP70N10KUF-E1-AY Replacement
NP70N10KUF-E1-AY Pdf

NP70N10KUF-E1-AY Pinout
NP70N10KUF-E1-AY Image

NP70N10KUF-E1-AY Picture
NP70N10KUF-E1-AY In Stock

NP70N10KUF-E1-AY Distributor
NP70N10KUF-E1-AY Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
16-Bit bus transceiver with 30W series termination resistors (3-State)
31
TRANS PREBIAS PNP 200MW SOT323
5769
FILTER SAW 1.5754GHZ GPS SMD
277
CAP CER 18PF 10V C0G/NP0 0805
8
1A Output Current and Low Dropout Voltage Regulator with ON/OFF Control Switch
2400
QUADRUPLE RS-485 DIFFERENTIAL LINE RECEIVERS
1-Mbit (64K x 16) Static RAM

Top Sellers