Search
Filters

R5F21238JFP#U1

Part No : R5F21238JFP#U1
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 64KB FLASH 48LFQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 35,644 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 56 pct.
Popularity Medium
Win Source Part Number 1091256-R5F21238JFP#U1
Case / Package 48-LFQFP (7x7)
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 12x10b
Supply Voltage - Operating 2.7 V to 5.5 V
Data RAM Size 3K x 8
Program Memory Type FLASH
Program Memory Size 64KB (64K x 8)
Number of I/O 41
Speed(Frequency) 20MHz
Part Core Size 16-Bit
Core Processor R8C
Status Active
Packaging Tray
Manufacturer Renesas Electronics America
Categories Integrated Circuits
The Renesas Electronics America R5F21238JFP#U1, a 16-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 41 i/o ports. The core processor of the R5F21238JFP#U1 is R8C, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The R5F21238JFP#U1 comes in 48-LFQFP (7x7) package.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 56 pct.
Popularity Medium
Win Source Part Number 1091256-R5F21238JFP#U1
Case / Package 48-LFQFP (7x7)
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 12x10b
Supply Voltage - Operating 2.7 V to 5.5 V
Data RAM Size 3K x 8
Program Memory Type FLASH
Program Memory Size 64KB (64K x 8)
Number of I/O 41
Speed(Frequency) 20MHz
Part Core Size 16-Bit
Core Processor R8C
Status Active
Packaging Tray
Manufacturer Renesas Electronics America
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for R5F21238JFP#U1
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
R5F21238JFP#U1 Price

R5F21238JFP#U1 Datasheet
R5F21238JFP#U1 Application

R5F21238JFP#U1 Replacement
R5F21238JFP#U1 Pdf

R5F21238JFP#U1 Pinout
R5F21238JFP#U1 Image

R5F21238JFP#U1 Picture
R5F21238JFP#U1 In Stock

R5F21238JFP#U1 Distributor
R5F21238JFP#U1 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
HIGH ISOLATION VOLTAGE HIGH COLLECTOR TO EMITTER VOLTAGE SOP PHOTOCOUPLER
45
IC DAC 12BIT MPU COMP 16-DIP
7
+5 V Fixed, Adjustable Low-Dropout Linear Voltage Regulator
75
IC REG LDO 12V 0.1A TO92-3
400
STANDARD CAPACITANCE TVS ARRAY
3983
DIODE SCHOTTKY 15V 20A D2PAK
390
Universal Serial Bus Transceiver
300