Search
Filters

RJK2009DPM-00#T0

Part No : RJK2009DPM-00#T0
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 200V 40A TO3PFM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,539 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 40A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 72nC @ 10V
Max Input Capacitance 2900pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 36 mOhm @ 20A, 10V
Mounting Through Hole
Case / Package TO-3PFM
Dimension TO-3PFM, SC-93-3
Win Source Part Number 1092294-RJK2009DPM-00#T0
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
RJK2009DPM-00#T0, produced by Renesas Electronics America, is a N-Channel MOSFET transistor in TO-3PFM Through Hole package. The features include 200V drain-source breakdown voltage, 40A (Ta) continuous drain current at 25°C ,
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 40A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 72nC @ 10V
Max Input Capacitance 2900pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 36 mOhm @ 20A, 10V
Mounting Through Hole
Case / Package TO-3PFM
Dimension TO-3PFM, SC-93-3
Win Source Part Number 1092294-RJK2009DPM-00#T0
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RJK2009DPM-00#T0
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
RJK2009DPM-00#T0 Price

RJK2009DPM-00#T0 Datasheet
RJK2009DPM-00#T0 Application

RJK2009DPM-00#T0 Replacement
RJK2009DPM-00#T0 Pdf

RJK2009DPM-00#T0 Pinout
RJK2009DPM-00#T0 Image

RJK2009DPM-00#T0 Picture
RJK2009DPM-00#T0 In Stock

RJK2009DPM-00#T0 Distributor
RJK2009DPM-00#T0 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC CNTRLR CCFL HI EFF 28-TQFN
7
16 Mbit, Low Voltage, Serial Flash Memory With 50 MHz SPI Bus Interface
2000
High-Speed CMOS Logic Dual Monostable Multivibrator with Reset
2
16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory
117
High Current Inductor | FIXED IND 7.8UH 12.79A 5.7 MOHM
50

Top Sellers