Search
Filters

RJK6002DPD-00#J2

Part No : RJK6002DPD-00#J2
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 2A MP3A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,356 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 6.2nC @ 10V
Max Input Capacitance 165pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 6.8 Ohm @ 1A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MP-3A
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1092313-RJK6002DPD-00#J2
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
RJK6002DPD-00#J2, produced by Renesas Electronics America, is a N-Channel MOSFET transistor in MP-3A SMD (SMT) package. The features include 600V drain-source breakdown voltage, 2A (Ta) continuous drain current at 25°C , RJK6002DPD-00#J2 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 6.2nC @ 10V
Max Input Capacitance 165pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 6.8 Ohm @ 1A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MP-3A
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1092313-RJK6002DPD-00#J2
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RJK6002DPD-00#J2
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
RJK6002DPD-00#J2 Price

RJK6002DPD-00#J2 Datasheet
RJK6002DPD-00#J2 Application

RJK6002DPD-00#J2 Replacement
RJK6002DPD-00#J2 Pdf

RJK6002DPD-00#J2 Pinout
RJK6002DPD-00#J2 Image

RJK6002DPD-00#J2 Picture
RJK6002DPD-00#J2 In Stock

RJK6002DPD-00#J2 Distributor
RJK6002DPD-00#J2 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP CURR SENSE 100KHZ 8MSOP
87
DISPLAY 7SEG 2DIG YLW CA 0.56"
57
Silicon N Channel MOS FET High Speed Power Switching
4251
Rectifier diodes ultrafast, rugged
39
Low-voltage digital IF receiver
IC ANALOG SWITCH SPDT 16DIP / Low-Power, High-Speed CMOS Analog Switches
197

Top Sellers