The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UPA1774G-E1-A

Part No UPA1774G-E1-A
Manufacturer Renesas Electronics America
Catalog FETs - Arrays
Description UPA1774G - Power MOSFETs for Aut
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
Pricing & Ordering $1.078 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.4560
$50.960
85+
$1.1950
$101.575
130+
$1.1570
$150.410
180+
$1.1200
$201.600
235+
$1.0830
$254.505
310+
$0.9710
$301.010
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,500 pieces
MOQ: 35 pcs
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
Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Renesas Electronics America
Package Bulk
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 2.8A
Rds On (Max) @ Id, Vgs 250mOhm @ 2A, 10V
Vgs(th) (Max) @ Id 2.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 10nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 420pF @ 10V
Power - Max 800mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.173", 4.40mm Width)
Supplier Device Package 8-PowerSOP
Standard Package 1 pcs
Win Source Part Number 694772-UPA1774G-E1-A
Fake Threat In the Open Market 59pct.

Description

The 694772-UPA1774G-E1-A is a MOSFET array designed for discrete semiconductor products. Manufactured by Renesas Electronics America, this MOSFET array is suitable for various applications. With a standard package of 1 piece, it offers a compact solution for electronic circuits. The MOSFET technology provides efficient power management capabilities. With a maximum drain to source voltage of 60V and a continuous drain current of 2.8A, it can handle a wide range of power requirements. The 694772-UPA1774G-E1-A is a reliable choice for power management in electronic systems.