Search
Filters

UPD78F0534AGB-GAH-AX

Part No :
UPD78F0534AGB-GAH-AX
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 48KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,400 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor 78K/0
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 55
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 1116598-UPD78F0534AGB-GAH-AX
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Quantity per package 160
The Renesas Electronics America UPD78F0534AGB-GAH-AX, a 8-Bit microcontrollers, offers 48KB (48K x 8) of FLASH program memory, with 55 i/o ports. The core processor of the UPD78F0534AGB-GAH-AX is 78K/0, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor 78K/0
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 55
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 1116598-UPD78F0534AGB-GAH-AX
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Quantity per package 160
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UPD78F0534AGB-GAH-AX
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
UPD78F0534AGB-GAH-AX Price

UPD78F0534AGB-GAH-AX Datasheet
UPD78F0534AGB-GAH-AX Application

UPD78F0534AGB-GAH-AX Replacement
UPD78F0534AGB-GAH-AX Pdf

UPD78F0534AGB-GAH-AX Pinout
UPD78F0534AGB-GAH-AX Image

UPD78F0534AGB-GAH-AX Picture
UPD78F0534AGB-GAH-AX In Stock

UPD78F0534AGB-GAH-AX Distributor
UPD78F0534AGB-GAH-AX Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC ADC 24BIT 4CH MUX 28SSOP
209
SILICON CONTROLLED RECTIFIER | SCR 100V 200UA TO205AA
5
TVS DIODE 5VWM 10VC SOT553
5710
IC H-BRIDGE HIGH SIDE 24PSSOP
456
SURFACE MOUNT BIDIRECTIONAL TRANSIENT VOLTAGE SUPPRESSOR
371
IC TXRX SONET/SDH 24-SOIC
66
TRANS PREBIAS PNP 200MW MINI3
2940

Top Sellers