Search
Filters

BA278,115

Part No : BA278,115
Manufacturer : NXP
Catalog : RF Diodes
Description : DIODE BAND-SWITCHING 35V SOD523
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 39,224 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard - Single
Voltage - Peak Reverse (Max) 35V
Current - Max 100mA
Capacitance @ Vr, F 1.2pF @ 6V, 1MHz
Resistance @ If, F 700 mOhm @ 2mA, 100MHz
Power Dissipation (Max) 715mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOD-523
Win Source Part Number 099903-BA278,115
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
NXP BA278,115 is available at WIN SOURCE. Please review product page below for detailed information, including BA278,115 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for BA278,115 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard - Single
Voltage - Peak Reverse (Max) 35V
Current - Max 100mA
Capacitance @ Vr, F 1.2pF @ 6V, 1MHz
Resistance @ If, F 700 mOhm @ 2mA, 100MHz
Power Dissipation (Max) 715mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOD-523
Win Source Part Number 099903-BA278,115
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BA278,115
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
BA278,115 Price

BA278,115 Datasheet
BA278,115 Application

BA278,115 Replacement
BA278,115 Pdf

BA278,115 Pinout
BA278,115 Image

BA278,115 Picture
BA278,115 In Stock

BA278,115 Distributor
BA278,115 RF Diodes

Image
Mfr.Part No
Description
Stock
IC VREF SERIES 4.096V 8SOIC
1
DIODE SCHOTTKY 30V 1A SMA
644
MOSFET N/P-CH 30V 6TSOP
421
16 Mbit, low voltage, Serial Flash memory with 50 MHz SPI bus interface
286
IC D-TYPE POS TRG SNGL 28PLCC
21

Top Sellers