Search
Filters

HSMP-3810-TR1G

DIODE PIN ATTENUATOR SGL SOT-23
Manufacturer: Broadcom Limited
rohs
Quantity
Price
Ext. Price
20+
€2.956
€59.112
45+
€2.217
€99.752
140+
€1.995
€279.342
Availability: 19,877 In Stock
This product has a minimum quantity of 20
Broadcom Limited HSMP-3810-TR1G is available at WIN SOURCE. Please review product page below for detailed information, including HSMP-3810-TR1G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMP-3810-TR1G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.35pF @ 50V, 1MHz
Resistance @ If, F 3 Ohm @ 100mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017029-HSMP-3810-TR1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.35pF @ 50V, 1MHz
Resistance @ If, F 3 Ohm @ 100mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017029-HSMP-3810-TR1G
HSMP-3810-TR1G Price

HSMP-3810-TR1G Datasheet
HSMP-3810-TR1G Application

HSMP-3810-TR1G Replacement
HSMP-3810-TR1G Pdf

HSMP-3810-TR1G Pinout
HSMP-3810-TR1G Image

HSMP-3810-TR1G Picture
HSMP-3810-TR1G In Stock

HSMP-3810-TR1G Distributor
HSMP-3810-TR1G RF Diodes

Image
Mfr.Part No
Description
Stock
2-Port PCI-to-PCI Bridge
464
IC FPGA 333 I/O 456FBGA
450
QUADRUPLE 2-INPUT POSITIVE-AND GATE
141
IC DRVR LATCH 8BIT SER IN 16DIP
6333
2.5V Drive Nch MOS FET
14466