Search
Filters

HSMP-3812-TR1G

DIODE PIN ATTENUATOR SER SOT-23
Manufacturer: Broadcom Limited
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Broadcom Limited HSMP-3812-TR1G is available at WIN SOURCE. Please review product page below for detailed information, including HSMP-3812-TR1G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMP-3812-TR1G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.35pF @ 50V, 1MHz
Resistance @ If, F 3 Ohm @ 100mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017030-HSMP-3812-TR1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.35pF @ 50V, 1MHz
Resistance @ If, F 3 Ohm @ 100mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017030-HSMP-3812-TR1G
HSMP-3812-TR1G Price

HSMP-3812-TR1G Datasheet
HSMP-3812-TR1G Application

HSMP-3812-TR1G Replacement
HSMP-3812-TR1G Pdf

HSMP-3812-TR1G Pinout
HSMP-3812-TR1G Image

HSMP-3812-TR1G Picture
HSMP-3812-TR1G In Stock

HSMP-3812-TR1G Distributor
HSMP-3812-TR1G RF Diodes

Image
Mfr.Part No
Description
Stock
IC CCFL DRIVER CONTROLLER 16SOIC
1294
Dual High Frequency Differential Amplifier For Low Power Applications Up to 500MHz
10
IC MPU I.MX6D 1.0GHZ 624FCBGA
240
Micropower dual CMOS voltage comparators
27681
N - CHANNEL 800V - 1.2ohm - 7.5A - TO-247 PowerMESH MOSFET
1080
IC DAS 12BIT SNGL 28-SOIC
5322
IC COMPLEMENT SW FET DRIVR 8SOIC
13632
RES SMD 10 OHM 5% 1/4W 1210
5500