Search
Filters

HSMP-3813-TR1

DIODE PIN ATTENUATOR CA SOT-23
Manufacturer: Broadcom Limited
rohs
Availability: 491 In Stock
Broadcom Limited HSMP-3813-TR1 is available at WIN SOURCE. Please review product page below for detailed information, including HSMP-3813-TR1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMP-3813-TR1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Anode
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.35pF @ 50V, 1MHz
Resistance @ If, F 3 Ohm @ 100mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068222-HSMP-3813-TR1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Anode
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.35pF @ 50V, 1MHz
Resistance @ If, F 3 Ohm @ 100mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068222-HSMP-3813-TR1
HSMP-3813-TR1 Price

HSMP-3813-TR1 Datasheet
HSMP-3813-TR1 Application

HSMP-3813-TR1 Replacement
HSMP-3813-TR1 Pdf

HSMP-3813-TR1 Pinout
HSMP-3813-TR1 Image

HSMP-3813-TR1 Picture
HSMP-3813-TR1 In Stock

HSMP-3813-TR1 Distributor
HSMP-3813-TR1 RF Diodes

Image
Mfr.Part No
Description
Stock
Micropower DC/DC Converter Adjustable and Fixed 5V, 12V
47
20-Bit, 2-Port Bus Switch
263
FIXED IND 470NH 155MA 1 OHM SMD
2328
P-Channel 1.8-V (G-S) MOSFET
362
FUSE BRD MNT 1.6A 350VAC/VDC
1500
Silicon Avalanche Diodes - 600W Surface Mount Transient Voltage Supressors
1550
MOSFET P-CH 30V 12A 8SOIC
7651