Search
Filters

HSMP-3820-TR1G

DIODE PIN SWITCH 50V SOT-23
Manufacturer: Broadcom Limited
rohs
Quantity
Price
Ext. Price
100+
€0.270
€27.000
200+
€0.252
€50.400
500+
€0.234
€117.000
Availability: 610 In Stock
This product has a minimum quantity of 100
Broadcom Limited HSMP-3820-TR1G is available at WIN SOURCE. Please review product page below for detailed information, including HSMP-3820-TR1G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMP-3820-TR1G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Win Source Part Number 017034-HSMP-3820-TR1G
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package SOT-23-3
Temperature Range - Operating 150°C (TJ)
Resistance @ If, F 600 mOhm @ 10mA, 100MHz
Capacitance @ Vr, F 0.8pF @ 20V, 1MHz
Current - Max 1A
Voltage - Peak Reverse (Max) 50V
Diode Type PIN - Single
Status Active
Packaging Reel - TR
Manufacturer Broadcom Limited
Categories Discrete Semiconductor Products
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 017034-HSMP-3820-TR1G
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package SOT-23-3
Temperature Range - Operating 150°C (TJ)
Resistance @ If, F 600 mOhm @ 10mA, 100MHz
Capacitance @ Vr, F 0.8pF @ 20V, 1MHz
Current - Max 1A
Voltage - Peak Reverse (Max) 50V
Diode Type PIN - Single
Status Active
Packaging Reel - TR
Manufacturer Broadcom Limited
Categories Discrete Semiconductor Products
HSMP-3820-TR1G Price

HSMP-3820-TR1G Datasheet
HSMP-3820-TR1G Application

HSMP-3820-TR1G Replacement
HSMP-3820-TR1G Pdf

HSMP-3820-TR1G Pinout
HSMP-3820-TR1G Image

HSMP-3820-TR1G Picture
HSMP-3820-TR1G In Stock

HSMP-3820-TR1G Distributor
HSMP-3820-TR1G RF Diodes

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 20V 1.1A TSMT3
102392
CMOS Microprocessor Compatible Double-Buffered 12-Bit Digital-to-Analog Converter
11
SINGLE 2-INPUT POSITIVE-OR GATE
157
LOW ON-RESISTANCE HOT SWAP POWER MANAGER
31
IC MOSFET DVR 1.5A DUAL HS 8-DIP
19316
20V PNP LOW SATURATION SWITCHING TRANSISTOR
5900
IC RTC CLK/CALENDAR I2C 8-TSSOP
3707
IC VREF SHUNT ADJ SOT23
15002
Low-power dual frequency synthesizer for radio communications
244