Search
Filters

HSMP-3822-TR1G

DIODE PIN SWITCH 50V SOT-23
Manufacturer: Broadcom Limited
rohs
Quantity
Price
Ext. Price
25+
€2.055
€51.368
60+
€1.622
€97.308
185+
€1.460
€270.063
Availability: 210,079 In Stock
This product has a minimum quantity of 25
Broadcom Limited HSMP-3822-TR1G is available at WIN SOURCE. Please review product page below for detailed information, including HSMP-3822-TR1G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMP-3822-TR1G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 1A
Capacitance @ Vr, F 0.8pF @ 20V, 1MHz
Resistance @ If, F 600 mOhm @ 10mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017035-HSMP-3822-TR1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 1A
Capacitance @ Vr, F 0.8pF @ 20V, 1MHz
Resistance @ If, F 600 mOhm @ 10mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017035-HSMP-3822-TR1G
HSMP-3822-TR1G Price

HSMP-3822-TR1G Datasheet
HSMP-3822-TR1G Application

HSMP-3822-TR1G Replacement
HSMP-3822-TR1G Pdf

HSMP-3822-TR1G Pinout
HSMP-3822-TR1G Image

HSMP-3822-TR1G Picture
HSMP-3822-TR1G In Stock

HSMP-3822-TR1G Distributor
HSMP-3822-TR1G RF Diodes

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 2A SYNC
30
SMD Schottky Barrier Rectifier
35000
LINEAR REGULATOR, 9VOUT, 0.1A, 3
32565
NCE P-Channel Enhancement Mode Power MOSFET
50831
IC PFC CTRLR AVERAGE CURR 16SOIC
2290