Search
Filters

HSMP-3892-TR1G

DIODE PIN SWITCH 100V SOT-23
Manufacturer: Broadcom Limited
rohs
Availability: 46,665 In Stock
Broadcom Limited HSMP-3892-TR1G is available at WIN SOURCE. Please review product page below for detailed information, including HSMP-3892-TR1G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMP-3892-TR1G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 5mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017038-HSMP-3892-TR1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 5mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017038-HSMP-3892-TR1G
HSMP-3892-TR1G Price

HSMP-3892-TR1G Datasheet
HSMP-3892-TR1G Application

HSMP-3892-TR1G Replacement
HSMP-3892-TR1G Pdf

HSMP-3892-TR1G Pinout
HSMP-3892-TR1G Image

HSMP-3892-TR1G Picture
HSMP-3892-TR1G In Stock

HSMP-3892-TR1G Distributor
HSMP-3892-TR1G RF Diodes

Image
Mfr.Part No
Description
Stock
IC ADC 16BIT 250KSPS 28-SOIC
522
3-to-8 line decoder/demultiplexer; inverting
23000
LED ORANGE DIFF 3.2MM ROUND T/H
360
RES SMD 820 OHM 5% 1/2W 2010
23001
LOW POWER SCHOTTKY
2445
FIXED IND 68UH 50MA 9 OHM SMD
258718
2.0mm pitch/Disconnectable Crimp style connectors
130