Search
Filters

HSMP-3893-TR1

DIODE PIN SWITCH 100V SOT-23
Manufacturer: Broadcom Limited
rohs
Availability: 11,250 In Stock
Broadcom Limited HSMP-3893-TR1 is available at WIN SOURCE. Please review product page below for detailed information, including HSMP-3893-TR1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMP-3893-TR1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Anode
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 5mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068231-HSMP-3893-TR1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Anode
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 5mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068231-HSMP-3893-TR1
HSMP-3893-TR1 Price

HSMP-3893-TR1 Datasheet
HSMP-3893-TR1 Application

HSMP-3893-TR1 Replacement
HSMP-3893-TR1 Pdf

HSMP-3893-TR1 Pinout
HSMP-3893-TR1 Image

HSMP-3893-TR1 Picture
HSMP-3893-TR1 In Stock

HSMP-3893-TR1 Distributor
HSMP-3893-TR1 RF Diodes

Image
Mfr.Part No
Description
Stock
FIXED IND 1UH 11A 10 MOHM SMD
102544
IC TXRX RS232 SERIAL 24SSOP
9012
High Efficiency Synchronous Step-Down Switching Regulators
2
Low Power RS485 Interface Transceiver
10
TRANS 2PNP 50V 0.1A SOT363
4059
IC REG LDO 2.8V 80MA SOT23-5
98923