Search
Filters

HSMP-3894-TR1

DIODE PIN SWITCH 100V SOT-23
Manufacturer: Broadcom Limited
rohs
Availability: 5,443 In Stock
Broadcom Limited HSMP-3894-TR1 is available at WIN SOURCE. Please review product page below for detailed information, including HSMP-3894-TR1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMP-3894-TR1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 5mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068232-HSMP-3894-TR1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 5mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068232-HSMP-3894-TR1
HSMP-3894-TR1 Price

HSMP-3894-TR1 Datasheet
HSMP-3894-TR1 Application

HSMP-3894-TR1 Replacement
HSMP-3894-TR1 Pdf

HSMP-3894-TR1 Pinout
HSMP-3894-TR1 Image

HSMP-3894-TR1 Picture
HSMP-3894-TR1 In Stock

HSMP-3894-TR1 Distributor
HSMP-3894-TR1 RF Diodes

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT GLASS PASSIVATED HIGH EFFICIENCY SILICON RECTIFIER (VOLTAGE RANGE 50 to 1000 Volts CURRENT 1.0 Ampere)
20000
IC ADC 12BIT 250KSPS 16-SOIC
200
N-CHANNEL ENHANCEMENT MODE MOSFET
220000
SURGE SUPP TBU DL 50OHM 500VIMP
2973
2.4 GHz High-Power, High-Gain Power Amplifier
72