Search
Filters

HSMP-3894-TR2

DIODE PIN SWITCH 100V SOT-23
Manufacturer: Broadcom Limited
rohs
Availability: 2,523 In Stock
Broadcom Limited HSMP-3894-TR2 is available at WIN SOURCE. Please review product page below for detailed information, including HSMP-3894-TR2 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMP-3894-TR2 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 5mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068236-HSMP-3894-TR2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 5mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068236-HSMP-3894-TR2
HSMP-3894-TR2 Price

HSMP-3894-TR2 Datasheet
HSMP-3894-TR2 Application

HSMP-3894-TR2 Replacement
HSMP-3894-TR2 Pdf

HSMP-3894-TR2 Pinout
HSMP-3894-TR2 Image

HSMP-3894-TR2 Picture
HSMP-3894-TR2 In Stock

HSMP-3894-TR2 Distributor
HSMP-3894-TR2 RF Diodes

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 1A 8SOIC
2050
IC OSC SILICON PROG TSOT23-6
14731
IC VID FILT HD/PS/SD/BP 14TSSOP
2
3.3V CMOS 18-BIT REGISTERED BUS TRANSCEIVER WITH 5V TOLERANT I/O AND BUS-HOLD
34
IC EEPROM 128KBIT 400KHZ 8SOIC
91
8-Bit Microprocessor with OTP ROM
20000