Search
Filters

HSMS-2702-TR1

DIODE SCHOTTKY 15V 350MA SOT-23
Manufacturer: Broadcom Limited
Rated 5/5 based on 1 customer reviews
Availability: 3,224 In Stock
Broadcom Limited HSMS-2702-TR1 is available at WIN SOURCE. Please review product page below for detailed information, including HSMS-2702-TR1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMS-2702-TR1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 15V
Current - Max 350mA
Capacitance @ Vr, F 6.7pF @ 0V, 1MHz
Resistance @ If, F 650 mOhm @ 100mA, 1MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 113905-HSMS-2702-TR1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 15V
Current - Max 350mA
Capacitance @ Vr, F 6.7pF @ 0V, 1MHz
Resistance @ If, F 650 mOhm @ 100mA, 1MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 113905-HSMS-2702-TR1
HSMS-2702-TR1 Price

HSMS-2702-TR1 Datasheet
HSMS-2702-TR1 Application

HSMS-2702-TR1 Replacement
HSMS-2702-TR1 Pdf

HSMS-2702-TR1 Pinout
HSMS-2702-TR1 Image

HSMS-2702-TR1 Picture
HSMS-2702-TR1 In Stock

HSMS-2702-TR1 Distributor
HSMS-2702-TR1 RF Diodes

Image
Mfr.Part No
Description
Stock
GreenLine TM Compact Power Factor Controller: Innovative Circuit for Cost Effective Solutions
49
IC COMPARATOR DUAL HI SPD 14SOIC
103874
OCTAL DIVIDE-BY-2 CIRCUIT/CLOCK DRIVER
104
300mA Low Dropout Linear Regulator
4023
Octal Buffer/Line Drivers, 3-State
542