Search
Filters

HSMS-2805-TR1G

DIODE SCHOTTKY RF 70V 1A SOT-143
Manufacturer: Broadcom Limited
rohs
Availability: 1 In Stock
Broadcom Limited HSMS-2805-TR1G is available at WIN SOURCE. Please review product page below for detailed information, including HSMS-2805-TR1G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMS-2805-TR1G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type Schottky - 2 Independent
Voltage - Peak Reverse (Max) 70V
Current - Max 1A
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Resistance @ If, F 35 Ohm @ 5mA, 1MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-143-4
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017050-HSMS-2805-TR1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type Schottky - 2 Independent
Voltage - Peak Reverse (Max) 70V
Current - Max 1A
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Resistance @ If, F 35 Ohm @ 5mA, 1MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-143-4
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017050-HSMS-2805-TR1G
HSMS-2805-TR1G Price

HSMS-2805-TR1G Datasheet
HSMS-2805-TR1G Application

HSMS-2805-TR1G Replacement
HSMS-2805-TR1G Pdf

HSMS-2805-TR1G Pinout
HSMS-2805-TR1G Image

HSMS-2805-TR1G Picture
HSMS-2805-TR1G In Stock

HSMS-2805-TR1G Distributor
HSMS-2805-TR1G RF Diodes

Image
Mfr.Part No
Description
Stock
IC UART CMOS DUAL 40DIP
328
Polymer Tantalum Capacitors 330UF 2.5V 2917
1070
DIODE ZENER 27V 500MW DO35
14898
IC REG LDO 5V 0.5A TO252-J5F
1980
LOW VOLTAGE (1.24V) ADJUSTABLE PRECISION SHUNT REGULATOR
1090
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
1025
LM2831 High-Frequency 1.5-A Load — Step-Down DC-DC Regulator
746