Search
Filters

HSMS-2813-TR1G

DIODE SCHOTTKY GP LN 20V SOT-23
Manufacturer: Broadcom Limited
rohs
Availability: 9,000 In Stock
Broadcom Limited HSMS-2813-TR1G is available at WIN SOURCE. Please review product page below for detailed information, including HSMS-2813-TR1G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMS-2813-TR1G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type Schottky - 1 Pair Common Anode
Voltage - Peak Reverse (Max) 20V
Current - Max 1A
Capacitance @ Vr, F 1.2pF @ 0V, 1MHz
Resistance @ If, F 15 Ohm @ 5mA, 1MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068255-HSMS-2813-TR1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type Schottky - 1 Pair Common Anode
Voltage - Peak Reverse (Max) 20V
Current - Max 1A
Capacitance @ Vr, F 1.2pF @ 0V, 1MHz
Resistance @ If, F 15 Ohm @ 5mA, 1MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068255-HSMS-2813-TR1G
HSMS-2813-TR1G Price

HSMS-2813-TR1G Datasheet
HSMS-2813-TR1G Application

HSMS-2813-TR1G Replacement
HSMS-2813-TR1G Pdf

HSMS-2813-TR1G Pinout
HSMS-2813-TR1G Image

HSMS-2813-TR1G Picture
HSMS-2813-TR1G In Stock

HSMS-2813-TR1G Distributor
HSMS-2813-TR1G RF Diodes

Image
Mfr.Part No
Description
Stock
Single N-channel Trench MOSFET 30V, 88.1A, 4.6m(ohm)
421
80mΩ, 500mA High-Side Power Switch with Flag
2310
8-Bit Serial I/O CMOS A/D Converter
5383
Silicon NPN Epitaxial
1000
IC OVP TELECOM LINE DUAL 8SOIC
2400
Low Voltage E2CMOS PLD Generic Array Logic?
1100
XFRMR MODULE 1PORT 1:1 10/100
12600
IC LOAD SW HGH SIDE 1.2A SC70-6
2500