Search
Filters

HSMS-8202-TR1G

DIODE SCHOTTKY MIXER 4V SOT-23
Manufacturer: Broadcom Limited
rohs
Quantity
Price
Ext. Price
85+
€0.559
€47.507
210+
€0.433
€90.909
720+
€0.377
€271.512
Availability: 1,500 In Stock
This product has a minimum quantity of 85
Broadcom Limited HSMS-8202-TR1G is available at WIN SOURCE. Please review product page below for detailed information, including HSMS-8202-TR1G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HSMS-8202-TR1G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 4V
Capacitance @ Vr, F 0.26pF @ 0V, 1MHz
Resistance @ If, F 14 Ohm @ 5mA, 1MHz
Power Dissipation (Max) 75mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017067-HSMS-8202-TR1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 4V
Capacitance @ Vr, F 0.26pF @ 0V, 1MHz
Resistance @ If, F 14 Ohm @ 5mA, 1MHz
Power Dissipation (Max) 75mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017067-HSMS-8202-TR1G
HSMS-8202-TR1G Price

HSMS-8202-TR1G Datasheet
HSMS-8202-TR1G Application

HSMS-8202-TR1G Replacement
HSMS-8202-TR1G Pdf

HSMS-8202-TR1G Pinout
HSMS-8202-TR1G Image

HSMS-8202-TR1G Picture
HSMS-8202-TR1G In Stock

HSMS-8202-TR1G Distributor
HSMS-8202-TR1G RF Diodes

Image
Mfr.Part No
Description
Stock
6 GHz Fixed Modulus Prescalers
310
IC REG BUCK ADJ 2A 8SOIC
37205
3A, 5A, 7.5A Low Dropout Positive Fixed Regulators
191
OSCILLATOR XO 32.768KHZ CMOS SMD
4600000
CAP TANT 47UF 20V 20% 2917
2500
IC REG LDO ADJ 1A DDPAK
8000
IC RF AMP LNA GAAS MMIC 6-UTP
49214
IC VREF SHUNT 1.235V TO92-3
102
DIODE ZENER 5.6V 500MW DO35
386