Search
Filters

C2327J5003AHF

Part No :
C2327J5003AHF
Manufacturer :
Catalog :
RF Directional Coupler
Description :
COUPLER 90DEG 2300-2700MHZ 0805
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 220 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories RF/IF and RFID
Manufacturer Anaren
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 2.3GHz to 2.7GHz
Coupling Factor 3dB
Applications General Purpose
Insertion Loss 0.3dB
Maximum Power Dissipation 4W
Isolation 22dB
Return Loss 18dB
Case / Package 0805
Win Source Part Number 012588-C2327J5003AHF
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
The C2327J5003AHF,offered by Anaren factory, is a RF Directional Coupler. It is divided into RF/IF and RFID category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of C2327J5003AHF is 87943 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer Anaren
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 2.3GHz to 2.7GHz
Coupling Factor 3dB
Applications General Purpose
Insertion Loss 0.3dB
Maximum Power Dissipation 4W
Isolation 22dB
Return Loss 18dB
Case / Package 0805
Win Source Part Number 012588-C2327J5003AHF
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C2327J5003AHF
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
C2327J5003AHF Price

C2327J5003AHF Datasheet
C2327J5003AHF Application

C2327J5003AHF Replacement
C2327J5003AHF Pdf

C2327J5003AHF Pinout
C2327J5003AHF Image

C2327J5003AHF Picture
C2327J5003AHF In Stock

C2327J5003AHF Distributor
C2327J5003AHF RF Directional Coupler

Image
Mfr.Part No
Description
Stock
14-Bit, 65/40/25Msps Low Power 3V ADCs
30
3362 - 1/4 ” Square Trimming Potentiometer | TRIMMER 5K OHM 0.5W PC PIN TOP
99
IC REG TRPL BUCK/LINEAR 24QFN / Step Down Switching Regulator 4.3V to 40V Automotive 24-Pin QFN EP Tube
52
MCU 32-bit 56800 EX RISC 128KB Flash 3.3V 64-Pin LQFP Tray / IC MCU 32BIT 128KB FLASH 64LQFP
4
DGTL ISO 2.5KV GEN PURP 16SOIC
432
FERRITE BEAD 60 OHM 1806 1LN
300
IC SDRAM 4GBIT 800MHZ 96BGA / DRAM Chip DDR3 SDRAM 4Gbit 256Mx16 1.5V 96-Pin TW-BGA T/R
1

Top Sellers