The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TEA5761UK

Part No TEA5761UK
Manufacturer NXP
Catalog RF Receivers
Description Low voltage single-chip FM stereo radio
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
Pricing & Ordering $0.500 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
65+
$0.7920
$51.480
155+
$0.6500
$100.750
240+
$0.6290
$150.960
330+
$0.6090
$200.970
425+
$0.5890
$250.325
570+
$0.5280
$300.960
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,998 pieces
MOQ: 65 pcs
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
Category RF/IF and RFID
Family RF Receivers
Manufacturer NXP
Win Source Part Number 216290-TEA5761UK
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance

Description

Product Overview: NXP TEA5761UK FM Stereo Radio Module

The NXP TEA5761UK is a state-of-the-art integrated FM stereo radio module designed for a wide range of applications in the consumer electronics sector. This compact, high-performance component is ideal for embedding into mobile devices such as smartphones, portable media players, and other handheld gadgets, as well as being suitable for automotive and home audio systems.

Key Features

  • High Sensitivity: The TEA5761UK is designed to offer exceptional reception sensitivity, ensuring clear audio quality even in areas with weak signal strength.
  • Low Power Consumption: With an emphasis on energy efficiency, this radio module is optimized for battery-operated devices, contributing to extended battery life and longer usage times.
  • Integrated Stereo Decoder: The module includes an integrated stereo decoder, providing high-quality stereo sound without the need for additional external components.
  • Automatic Frequency Control (AFC): The AFC feature helps in maintaining a stable frequency lock on the selected station, ensuring consistent audio performance.
  • RDS/RBDS Processor: It comes with a built-in Radio Data System (RDS) and Radio Broadcast Data System (RBDS) processor, enabling the reception of additional data such as station identification and song information.

Applications

The TEA5761UK's versatility makes it suitable for a broad range of applications. It can be integrated into:

  • Portable audio devices
  • Mobile phones and PDAs
  • Car audio systems
  • Home stereo systems
  • Personal computers

Technical Specifications

Parameter Specification
Supply Voltage 2.5V to 3.5V
Frequency Range 87.5 to 108.0 MHz
Sensitivity Typical 2 µV
Output Power Variable
Package QFN

The TEA5761UK from NXP is a sophisticated and reliable solution for adding FM radio functionality to a variety of electronic devices. Its compact size, combined with its powerful features, provides an unmatched user experience for consumers seeking high-quality FM radio reception.