Search
Filters

RF2436TR7

Part No :
RF2436TR7
Manufacturer :
Catalog :
RF Switches
Description :
IC TXRX SW GAAS MESFET SOT23-5
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
6+
€7.6770
€46.063
14+
€6.3910
€89.475
22+
€6.2080
€136.571
30+
€6.0240
€180.732
39+
€5.8400
€227.767
51+
€5.2890
€269.753
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,600 pieces
MOQ: 6 pcs
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
Categories RF/IF and RFID
Manufacturer RF Micro Devices
Packaging Reel - TR
Status Active
Frequency - Lower DC
Frequency - Upper 2.5GHz
Isolation @ Frequency 24dB @ 900MHz (typ)
Insertion Loss @ Frequency 1dB @ 900MHz
IIP3 39dBm (typ) OIP3
Topology Reflective
Circuit SPDT
P1dB 27dBm (typ) OP1dB
Features Single Line Control
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.5 V to 6 V
RF Type General Purpose
Case / Package SOT-5
Win Source Part Number 042316-RF2436TR7
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Quantity per package 2,500

RF Micro Devices RF2436TR7 is available at WIN SOURCE. Please review product page below for detailed information, including RF2436TR7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for RF2436TR7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer RF Micro Devices
Packaging Reel - TR
Status Active
Frequency - Lower DC
Frequency - Upper 2.5GHz
Isolation @ Frequency 24dB @ 900MHz (typ)
Insertion Loss @ Frequency 1dB @ 900MHz
IIP3 39dBm (typ) OIP3
Topology Reflective
Circuit SPDT
P1dB 27dBm (typ) OP1dB
Features Single Line Control
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.5 V to 6 V
RF Type General Purpose
Case / Package SOT-5
Win Source Part Number 042316-RF2436TR7
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RF2436TR7
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
RF2436TR7 Price

RF2436TR7 Datasheet
RF2436TR7 Application

RF2436TR7 Replacement
RF2436TR7 Pdf

RF2436TR7 Pinout
RF2436TR7 Image

RF2436TR7 Picture
RF2436TR7 In Stock

RF2436TR7 Distributor
RF2436TR7 RF Switches

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 34.2A TO-220F
11
LCD BIAS BOOST CONVERTER
Silicon Germanium Broadband MMIC Amplifier
1100
IC DAC 16-BIT DUAL LP 32-LQFP
101
IC OPAMP DIFF 3.2MHZ RRO 8MSOP
65
IC CCD SIGNAL PROC 12BIT 48-LQFP
312
CAP CER 470PF 100V C0G/NP0 1206

Top Sellers