Search
Filters

ZM3102AH-CME1

Part No :
ZM3102AH-CME1
Manufacturer :
Catalog :
RF Transceiver Modules
Description :
RF TXRX MODULE ISM
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
6+
€8.434
€50.604
15+
€7.136
€107.037
25+
€6.920
€173.003
30+
€6.703
€201.103
40+
€6.488
€259.509
50+
€5.839
€291.933
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,995 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories RF/IF and RFID
Manufacturer Sigma Designs Inc.
Packaging Tray
RF Family/Standard General ISM
Protocol Z-Wave
Modulation FSK
Frequency 921MHz
Data Rate 40kbps
Power - Output -2dBm
Sensitivity -102dBm
Serial Interfaces SPI, UART
Antenna Type Not Included
Memory Size 32kB Flash, 2kB SRAM
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 23mA
Current - Transmitting 24mA to 36mA
Mounting SMD (SMT)
Temperature Range - Operating -15°C to 85°C
Dimension Module
Win Source Part Number 044127-ZM3102AH-CME1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The ZM3102AH-CME1 is defined as RF Transceiver Modules ,included in RF/IF and RFID group. The designer and manufactured of ZM3102AH-CME1 is Sigma Designs Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of ZM3102AH-CME1 is 412778. More detailed data for ZM3102AH-CME1, feel free to contact us.
Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer Sigma Designs Inc.
Packaging Tray
RF Family/Standard General ISM
Protocol Z-Wave
Modulation FSK
Frequency 921MHz
Data Rate 40kbps
Power - Output -2dBm
Sensitivity -102dBm
Serial Interfaces SPI, UART
Antenna Type Not Included
Memory Size 32kB Flash, 2kB SRAM
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 23mA
Current - Transmitting 24mA to 36mA
Mounting SMD (SMT)
Temperature Range - Operating -15°C to 85°C
Dimension Module
Win Source Part Number 044127-ZM3102AH-CME1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZM3102AH-CME1
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
ZM3102AH-CME1 Price

ZM3102AH-CME1 Datasheet
ZM3102AH-CME1 Application

ZM3102AH-CME1 Replacement
ZM3102AH-CME1 Pdf

ZM3102AH-CME1 Pinout
ZM3102AH-CME1 Image

ZM3102AH-CME1 Picture
ZM3102AH-CME1 In Stock

ZM3102AH-CME1 Distributor
ZM3102AH-CME1 RF Transceiver Modules

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 60V 3A DPAK
3463
DIODE ZENER 87V 5W T18
2400
MOSFET N-CH 30V 110A D2PAK
80
8-Bit, 50 MSPS/80 MSPS/100 MSPS 3 V A/D Converter

Top Sellers