Search
Filters

2SC3503DSTU

Part No : 2SC3503DSTU
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 300V 0.1A TO-126
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,904 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Win Source Part Number 075469-2SC3503DSTU
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package TO-126
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Frequency - Transition 150MHz
Maximum Power Dissipation 7W
Typical Gain (hFE) (Min) 60 @ 10mA, 10V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 600mV @ 2mA, 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Maximum Current Collector 100mA
Transistor Polarity NPN
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
The 2SC3503DSTU from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-126 Tube/Rail, with 60 @ 10mA, 10V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 300V, 600mV @ 2mA, 20mA, 100mA and 7W.
Products specifications
Win Source Part Number 075469-2SC3503DSTU
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package TO-126
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Frequency - Transition 150MHz
Maximum Power Dissipation 7W
Typical Gain (hFE) (Min) 60 @ 10mA, 10V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 600mV @ 2mA, 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Maximum Current Collector 100mA
Transistor Polarity NPN
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SC3503DSTU
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
2SC3503DSTU Price

2SC3503DSTU Datasheet
2SC3503DSTU Application

2SC3503DSTU Replacement
2SC3503DSTU Pdf

2SC3503DSTU Pinout
2SC3503DSTU Image

2SC3503DSTU Picture
2SC3503DSTU In Stock

2SC3503DSTU Distributor
2SC3503DSTU Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
Power Line Communication Modem
3
MODULE MAGNETIC LAN 1:1 10/100
105
IC DRIVER 3 CHANNEL CRT TO-247
10
IC MOSFET DVR 1.5A DUAL HS 8SOIC
7486
Integrated High Performance Dual UARTs, 8-bit Local Bus/Parallel Port. 3.3v PCI/miniPCI interface.
250
SYNCHRONOUS 8-BIT UP/DOWN COUNTERS