The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BFP182RE7764HTSA1

Part No BFP182RE7764HTSA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description TRANSISTOR RF NPN 12V SOT-143R
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
Pricing & Ordering $0.231 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
180+
$0.2830
$50.940
435+
$0.2320
$100.920
670+
$0.2250
$150.750
920+
$0.2180
$200.560
1,185+
$0.2110
$250.035
1,590+
$0.1890
$300.510
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,420 pieces
MOQ: 180 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 0.9dB to 1.3dB @ 900MHz to 1.8GHz
Gain 22dB
Maximum Power Dissipation 250mW
Typical Gain (hFE) (Min) 70 @ 10mA, 8V
Maximum Current Collector 35mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT143R-4
Win Source Part Number 098851-BFP182RE7764HTSA1
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient

Description

The Infineon Technologies BFP182RE7764HTSA1 is an active NPN bipolar transistor designed for use in high-frequency RF applications. With a gain of 22dB and a transition frequency of 8GHz, this transistor is ideal for use in high-frequency amplifiers. The BFP182RE7764HTSA1 has a noise figure of 0.9dB to 1.3dB at frequencies ranging from 900MHz to 1.8GHz. It has a maximum collector current of 35mA and a collector-emitter breakdown voltage of 12V. This transistor is packaged in a PG-SOT143R-4 case and can operate at a temperature range of up to 150°C. The BFP182RE7764HTSA1 is a medium-popularity product with a fake threat of 72% in the open market. Supply and demand status for this product is sufficient.