The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CC1070RGWR

Part No CC1070RGWR
Manufacturer Texas Instruments
Catalog RF Transmitters
Description IC RF TX FOR NARROWHEAD 20VQFN
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
Pricing & Ordering $7.454 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$11.8700
$59.350
11+
$9.7400
$107.140
16+
$9.4350
$150.960
22+
$9.1310
$200.882
29+
$8.8270
$255.983
38+
$7.9130
$300.694
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,648 pieces
MOQ: 5 pcs
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
Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 402MHz to 470MHz, 804MHz to 940MHz
Applications ISM
Modulation or Protocol ASK, FSK, GFSK, OOK
Data Rate (Max) 153.6 kBaud
Power - Output -20dBm to 10dBm
Current - Transmitting 33.1mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Dimension 20-VQFN Exposed Pad
Win Source Part Number 108472-CC1070RGWR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance

Description

Product CC1070RGWR from Texas Instruments is an advanced sub-1 GHz RF Transceiver designed for low-power and low-voltage wireless applications. It is a highly integrated and flexible device that presents a cost-effective solution for a wide range of applications including home automation, wireless sensor networks, industrial control, and more. The CC1070RGWR is a part of the Texas Instruments CC1070 series and is designed to operate within a frequency range of 300-1000 MHz. It offers a high level of integration by incorporating all the necessary RF functionality into one compact, easy-to-use component. This eliminates the need for external RF components, significantly reducing the overall system cost and complexity. One of the key features of the CC1070RGWR is its low power consumption. It operates at a supply voltage range of 2.1 to 3.6 V, making it suitable for battery-powered devices. It also features a power-down mode, which further reduces power consumption when the device is not in use. The CC1070RGWR also offers excellent RF performance. It has a programmable output power of up to 10 dBm and a high sensitivity level of -110 dBm at 1.2 kbps. This ensures reliable and robust wireless communication, even in challenging environments. Moreover, the CC1070RGWR is highly configurable, allowing users to customize its operation to suit their specific needs. It supports various modulation formats, including FSK, GFSK, MSK, and OOK, and offers a programmable data rate of up to 153.6 kbps. It also features a flexible interface, including a SPI interface for control and data transfer. In terms of physical specifications, the CC1070RGWR is offered in a compact VQFN-20 package, which is suitable for space-constrained applications. It is also RoHS compliant, ensuring it meets the latest environmental regulations. In conclusion, the CC1070RGWR from Texas Instruments is a versatile and efficient solution for wireless communication applications. Its combination of low power consumption, excellent RF performance, and high level of integration makes it a reliable choice for designers and developers.