Search
Filters

M24LR64-RMN6T/2

Part No : M24LR64-RMN6T/2
Manufacturer : STMicroelectronics
Catalog : RFID,RF Access,Monitoring ICs
Description : NFC/RFID 64KBIT EEPROM 13.56MHZ
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.334
€46.683
80+
€1.129
€90.288
125+
€1.094
€136.800
170+
€1.060
€180.234
220+
€1.026
€225.720
295+
€0.923
€272.403
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 020813-M24LR64-RMN6T/2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Quantity per package 2,500

The M24LR64-RMN6T/2 has been designed specifically as a RFID,RF Access,Monitoring ICs ,listed in RF/IF and RFID category. It is produced by STMicroelectronics ,packaging utilizes environmentally ‘Green’ mold compound. The M24LR64-RMN6T/2 is available in our Shenzhen warehouse, its stock code is 200266 . Check M24LR64-RMN6T/2 real time inventory , price and technical information.

Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 020813-M24LR64-RMN6T/2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M24LR64-RMN6T/2
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
M24LR64-RMN6T/2 Price

M24LR64-RMN6T/2 Datasheet
M24LR64-RMN6T/2 Application

M24LR64-RMN6T/2 Replacement
M24LR64-RMN6T/2 Pdf

M24LR64-RMN6T/2 Pinout
M24LR64-RMN6T/2 Image

M24LR64-RMN6T/2 Picture
M24LR64-RMN6T/2 In Stock

M24LR64-RMN6T/2 Distributor
M24LR64-RMN6T/2 RFID,RF Access,Monitoring ICs

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 1.25MB FLASH 144QFP
72
DIODE SCHOTTKY GP LN 20V SOT-23
RES SMD 200K OHM 1% 1/10W 0603
2199
IC OPAMP CFA 2GHZ 8SOIC
2
DIODE ZENER 3.6V 100MW VMD2
2743
QUAD POWER-DISTRIBUTION SWITCHES | IC PWR DIST SWITCH DUAL 8-SOIC
10
IC SUPERVISOR 4.630V SOT23-5
300

Top Sellers