Search
Filters

RT8057GQW(2)

Part No : RT8057GQW(2)
Manufacturer : Richtek USA Inc.
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 1A SYNC 6WDFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
€0.872
€47.933
135+
€0.738
€99.584
205+
€0.716
€146.679
280+
€0.692
€193.871
360+
€0.670
€241.289
480+
€0.604
€289.825
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,857 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-WDFN (2x2)
Win Source Part Number 1092893-RT8057GQW(2)
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The RT8057GQW(2) is manufactured by Richtek USA Inc., which is available in 6-WDFN (2x2), with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2.25MHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-WDFN (2x2)
Win Source Part Number 1092893-RT8057GQW(2)
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RT8057GQW(2)
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
RT8057GQW(2) Price

RT8057GQW(2) Datasheet
RT8057GQW(2) Application

RT8057GQW(2) Replacement
RT8057GQW(2) Pdf

RT8057GQW(2) Pinout
RT8057GQW(2) Image

RT8057GQW(2) Picture
RT8057GQW(2) In Stock

RT8057GQW(2) Distributor
RT8057GQW(2) PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
FIXED IND 470NH 2.15A 56 MOHM
200
IC OPAMP VGA 710MHZ 10VSSOP
925
P-CHANNEL ENHANCEMENT MODE
6471
RELAY OPTO SPST 550MA 4 SMD 60V
658

Top Sellers