The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UCC39002DG4

Part No UCC39002DG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LOAD SHARE CTRLR ADV 8-SOIC
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
Pricing & Ordering $1.374 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2610
$52.003
54+
$1.8560
$100.224
84+
$1.7980
$151.032
115+
$1.7400
$200.100
149+
$1.6820
$250.618
199+
$1.5080
$300.092
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 43,007 pieces
MOQ: 23 pcs
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
Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Active
Applications Load Share Controller
Current - Supply 2.5mA
Voltage - Supply 4.375V ~ 14.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC39002
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901764-UCC39002DG4
Fake Threat In the Open Market 31pct.

Description

Product Overview: Texas Instruments UCC39002DG4

The UCC39002DG4 is an advanced load share controller integrated circuit (IC) designed by Texas Instruments to ensure precise load sharing between parallel power supplies. This innovative device is particularly useful for systems that require high reliability and redundancy, such as server farms, telecommunications equipment, and industrial power systems. By enabling multiple power supplies to work in conjunction, the UCC39002DG4 helps to distribute the load evenly, thereby increasing the overall system efficiency and longevity.

Key Features

  • Advanced Load Share Control: The UCC39002DG4 utilizes a patented average current mode control method to provide accurate load sharing between power supplies connected in parallel.
  • Wide Operating Voltage Range: This device supports a broad input voltage range, making it suitable for a variety of applications and ensuring compatibility with diverse power supply designs.
  • High Accuracy: With its high-precision voltage reference and error amplifier, the UCC39002DG4 offers excellent accuracy in maintaining load share balance.
  • Adjustable Output Offset: The output voltage can be adjusted through external resistors, allowing for fine-tuning to match specific system requirements.
  • Minimal External Components: The design of the UCC39002DG4 requires only a few external components, simplifying the circuit design and reducing overall system cost.
  • Package Options: It is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

  • Data Centers and Server Farms
  • Telecommunications Equipment
  • Industrial Power Systems
  • Redundant Power Supply Systems
  • Network Power Applications

With its robust feature set and Texas Instruments' reputation for quality, the UCC39002DG4 is a reliable choice for designers looking to enhance the performance and reliability of their multi-supply systems. Its ability to ensure equal load distribution across power supplies not only prolongs the life of individual components but also maintains system stability under varying load conditions.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for further assistance with the UCC39002DG4 load share controller IC.