Search
Filters

2SAR553PT100

Part No : 2SAR553PT100
Manufacturer : Rohm Semiconductor
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 50V 2A SOT-89
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,669 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 35mA, 700mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 180 @ 50mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 320MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MPT3
Win Source Part Number 1004248-2SAR553PT100
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
PBSS5250X;  2SA1213;   2SA1213-TP; 
The 2SAR553PT100 from Rohm Semiconductor is PNP Transistors(BJT) - Single device , available on MPT3 Reel - TR, with 180 @ 50mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 50V, 400mV @ 35mA, 700mA, 2A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 35mA, 700mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 180 @ 50mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 320MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MPT3
Win Source Part Number 1004248-2SAR553PT100
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
PBSS5250X;  2SA1213;   2SA1213-TP; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SAR553PT100
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
2SAR553PT100 Price

2SAR553PT100 Datasheet
2SAR553PT100 Application

2SAR553PT100 Replacement
2SAR553PT100 Pdf

2SAR553PT100 Pinout
2SAR553PT100 Image

2SAR553PT100 Picture
2SAR553PT100 In Stock

2SAR553PT100 Distributor
2SAR553PT100 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
RELAY TELECOM SPDT 1A 5V
7
IC REG MULT CONFIG ADJ TSOT23
225
DUPLEXER SAW 881.5MHZCDMA W-CDMA
460
Ultra Reliable Power Transistors | TRANS NPN 36V 2.2A TO220-3
126
FIXED IND 560UH 70MA 14.5 OHM
377
IC VREF SHUNT 4.096V SOT23
186
IC NVSRAM 1MBIT 100NS 256BGA / NVRAM NVSRAM Parallel 1Mbit 3.3V 256-Pin BGA
11

Top Sellers