The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

2SCR533P5T100

Part No 2SCR533P5T100
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description NPN 50V 3A MEDIUM POWER TRANSIST
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
Pricing & Ordering $0.135 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
290+
$0.1750
$50.750
695+
$0.1440
$100.080
1,080+
$0.1390
$150.120
1,485+
$0.1350
$200.475
1,925+
$0.1300
$250.250
2,565+
$0.1170
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 38,000 pieces
MOQ: 290 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 350mV @ 50mA, 1A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 180 @ 50mA, 3V
Maximum Power Dissipation 500mW
Frequency - Transition 320MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MPT3
Win Source Part Number 1004497-2SCR533P5T100
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited

Description

The Rohm Semiconductor SCR533P5T100 is an active electronic component that belongs to the Discrete Semiconductor Products category. It has a medium popularity and a 50% fake threat in the open market. The supply and demand status is limited. The SCR533P5T100 is an NPN transistor that can handle up to 3A of maximum current collector. It has a maximum collector-emitter breakdown voltage of 50V and a maximum power dissipation of 500mW. This component is suitable for use in electronic devices such as power supplies, voltage regulators, and DC-DC converters. It is designed to operate in a temperature range of up to 150°C (TJ) and has a typical gain (hFE) of 180 at 50mA and 3V.