Search
Filters

2SCR544PT100

Part No : 2SCR544PT100
Manufacturer : Rohm Semiconductor
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 80V 2.5A SOT-89
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Transistor Polarity NPN
Maximum Current Collector 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 300mV @ 50mA, 1A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 120 @ 100mA, 3V
Maximum Power Dissipation 2W
Frequency - Transition 280MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MPT3
Win Source Part Number 1004500-2SCR544PT100
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The 2SCR544PT100 from Rohm Semiconductor is NPN Transistors(BJT) - Single device , available on MPT3 Reel - TR, with 120 @ 100mA, 3V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 80V, 300mV @ 50mA, 1A, 2.5A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Transistor Polarity NPN
Maximum Current Collector 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 300mV @ 50mA, 1A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 120 @ 100mA, 3V
Maximum Power Dissipation 2W
Frequency - Transition 280MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MPT3
Win Source Part Number 1004500-2SCR544PT100
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SCR544PT100
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
2SCR544PT100 Price

2SCR544PT100 Datasheet
2SCR544PT100 Application

2SCR544PT100 Replacement
2SCR544PT100 Pdf

2SCR544PT100 Pinout
2SCR544PT100 Image

2SCR544PT100 Picture
2SCR544PT100 In Stock

2SCR544PT100 Distributor
2SCR544PT100 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
SENSOR TEMP I2C/SMBUS 8UDFN
687
SURFACE MOUNT PNP SILICON TRANSISTOR
300
MOSFET N-CH 55V 42A DPAK
18
PNP EPITAXIAL PLANAR TRANSISTOR
7250
CMOS Dual voltage detector
1093
IC REG LDO 2.9V 0.15A/0.3A 10DFN
10
SPI/MICROWIRE-Compatible UART and ±15kV ESDProtected RS-232 Transceivers with Internal Capacitors | IC UART/TXRX RS232 W/CAPS 28SOIC
IC REG LDO 2.5V 1.2A 16LFCSP
1

Top Sellers