Search
Filters

BD2066FJ-E2

Part No :
BD2066FJ-E2
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC SWITCH USB HI SIDE 2CH 8SOJP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOP-J
Win Source Part Number 1022862-BD2066FJ-E2
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The BD2066FJ-E2 devices are N-Channel PMIC, manufactured by Rohm Semiconductor,offered in 8-SOP-J package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 1.5A of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 80 mOhm RDS(on) Typ.The BD2066FJ-E2 offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOP-J
Win Source Part Number 1022862-BD2066FJ-E2
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BD2066FJ-E2
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
BD2066FJ-E2 Price

BD2066FJ-E2 Datasheet
BD2066FJ-E2 Application

BD2066FJ-E2 Replacement
BD2066FJ-E2 Pdf

BD2066FJ-E2 Pinout
BD2066FJ-E2 Image

BD2066FJ-E2 Picture
BD2066FJ-E2 In Stock

BD2066FJ-E2 Distributor
BD2066FJ-E2 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
DIODE ZENER 36V 500MW SOD123
4800
NPN SILICON EPITAXIAL TRANSISTOR 3 PINS ULTRA SUPER MINI MOLD
375
IC REG BUCK 3.3V 1.5A SYNC 16QFN
1034
IC MPU MPC83XX 400MHZ 620BGA / MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.13um 400MHz 1.8V/2.5V/3.3V 620-Pin BGA Tray
2
FILTER RC(PI) 100 OHM/10PF SMD
460

Top Sellers