Search
Filters

BD8962MUV-E2

Part No : BD8962MUV-E2
Manufacturer : Rohm Semiconductor
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 3A SYNC 20-VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 32 pct.
Popularity Medium
Win Source Part Number 1023088-BD8962MUV-E2
Case / Package VQFN020V4040
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 1MHz
Output Current 3A
Maximum Output Voltage 2.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 5.5V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Rohm Semiconductor
Categories Integrated Circuits
The BD8962MUV-E2 is manufactured by Rohm Semiconductor, which is available in VQFN020V4040, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 105°C (TA) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 32 pct.
Popularity Medium
Win Source Part Number 1023088-BD8962MUV-E2
Case / Package VQFN020V4040
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 1MHz
Output Current 3A
Maximum Output Voltage 2.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 5.5V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Rohm Semiconductor
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BD8962MUV-E2
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
BD8962MUV-E2 Price

BD8962MUV-E2 Datasheet
BD8962MUV-E2 Application

BD8962MUV-E2 Replacement
BD8962MUV-E2 Pdf

BD8962MUV-E2 Pinout
BD8962MUV-E2 Image

BD8962MUV-E2 Picture
BD8962MUV-E2 In Stock

BD8962MUV-E2 Distributor
BD8962MUV-E2 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Monolithic N-Channel JFET Duals
17
16-BIT, 1.25 MSPS, UNIPOLAR DIFFERENTIAL INPUT, MICRO POWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE AND REFERENCE | IC ADC 16BIT SAR 48TQFP
114
IC REDRIVER DISPLAYPORT 48TQFN
101
RELAY GEN PURPOSE SPDT 16A 24V
30
MULTIPLEXER QUAD 2-INP 16-TSSOP
250
XFRMR ISDN 1CT:2CT 22MH T/H
38
IC DUAL 8-BIT SERIAL D/A 8-SOIC
392

Top Sellers