Search
Filters

BD9130EFJ-E2

Part No : BD9130EFJ-E2
Manufacturer : Rohm Semiconductor
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 2A SYNC 8HTSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,922 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 2.5V
Output Current 2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -25°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-HTSOP-J
Win Source Part Number 1023098-BD9130EFJ-E2
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The BD9130EFJ-E2 is manufactured by Rohm Semiconductor, which is available in 8-HTSOP-J, with the function of Step-Down. The part operates from 2.7V, rated over a -25°C to 105°C (TA) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 2A output current, with an output voltage of 1V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 2.5V
Output Current 2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -25°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-HTSOP-J
Win Source Part Number 1023098-BD9130EFJ-E2
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BD9130EFJ-E2
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
BD9130EFJ-E2 Price

BD9130EFJ-E2 Datasheet
BD9130EFJ-E2 Application

BD9130EFJ-E2 Replacement
BD9130EFJ-E2 Pdf

BD9130EFJ-E2 Pinout
BD9130EFJ-E2 Image

BD9130EFJ-E2 Picture
BD9130EFJ-E2 In Stock

BD9130EFJ-E2 Distributor
BD9130EFJ-E2 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Thermally-Enhanced High Power RF LDMOS FETs 240 W, 1930 – 1990 MHz
50
IC REG LDO 8V 0.2A SOT223
350
Low-power leakage protection integrated circuit With SCR type
50000
FILTER SAW 2.14GHZ W-CDMA SMD
14
Enhanced pin-locking architecture
Surface Mount Attenuator
174
Local Interconnect Network (LIN) Physical Interface
207

Top Sellers