Search
Filters

BD93291EFJ-E2

Part No : BD93291EFJ-E2
Manufacturer : Rohm Semiconductor
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BCK ADJ/5V DL SYNC 8HTSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
$0.890
$53.400
135+
$0.753
$101.655
210+
$0.730
$153.300
285+
$0.708
$201.780
365+
$0.685
$250.025
490+
$0.616
$301.840
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 2
Minimum Input Voltage 8V
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 0.8V (5V)
Maximum Output Voltage 4V
Output Current 1.7A, 500mA
Frequency - Switching 300kHz to 600kHz, 1.5MHz to 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-HTSOP-J
Win Source Part Number 1023105-BD93291EFJ-E2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The BD93291EFJ-E2 is manufactured by Rohm Semiconductor, which is available in 8-HTSOP-J, with the function of Step-Down. The part operates from 8V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 300kHz to 600kHz, 1.5MHz to 2.5MHz switching frequency, which is capable of supplying 1.7A, 500mA output current, with an output voltage of 0.8V (5V).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 2
Minimum Input Voltage 8V
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 0.8V (5V)
Maximum Output Voltage 4V
Output Current 1.7A, 500mA
Frequency - Switching 300kHz to 600kHz, 1.5MHz to 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-HTSOP-J
Win Source Part Number 1023105-BD93291EFJ-E2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BD93291EFJ-E2
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
BD93291EFJ-E2 Price

BD93291EFJ-E2 Datasheet
BD93291EFJ-E2 Application

BD93291EFJ-E2 Replacement
BD93291EFJ-E2 Pdf

BD93291EFJ-E2 Pinout
BD93291EFJ-E2 Image

BD93291EFJ-E2 Picture
BD93291EFJ-E2 In Stock

BD93291EFJ-E2 Distributor
BD93291EFJ-E2 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
CMOS RIPPLE-CARRY BINARY COUNTER DIVIDERS
84
HIGH ISOLATION VOLTAGE SAFETY STANDARD TYPE MULTI PHOTOCOUPLER SERIES
124
IC MOTOR DRIVER PAR 8MSOP
76
IC OPAMP GP 1.4MHZ RRO 8MICROSMD
18
CAP ALUM 4700UF 20% 100V SNAP
9384
MAGNETIC SWITCH SPEC PURP 4SIP
200
ULTRA LOW NOISE, 250-mA LINEAR REGULATOR FOR RF AND ANALOG CIRCUITS
396
IC RECEIVER QWIKRADIO 16QSOP
215
USB 1-CH PWR SW, SO-8TR
38

Top Sellers