Search
Filters

BM1383AGLV-ZE2

Part No : BM1383AGLV-ZE2
Manufacturer : Rohm Semiconductor
Catalog : Pressure Sensors,Transducers
Description : MEMS PRESSURE SENSOR IC, PIEZO-R
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,652 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Rohm Semiconductor
Packaging Reel
Applications Board Mount
Pressure Type Absolute
Operating Pressure 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa)
Output Type I2C
Output 16 b
Accuracy ±1%
Supply Voltage (V) 1.7V ~ 3.6V
Port Style No Port
Features Temperature Compensated
Termination Style SMD (SMT) Tab
Maximum Pressure 290.08PSI (2000kPa)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-VFLGA
Supplier Device Package CLGA12V025M
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Win Source Part Number 804858-BM1383AGLV-ZE2
Products specifications
ECAD Module
Manufacturer Rohm Semiconductor
Packaging Reel
Applications Board Mount
Pressure Type Absolute
Operating Pressure 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa)
Output Type I2C
Output 16 b
Accuracy ±1%
Supply Voltage (V) 1.7V ~ 3.6V
Port Style No Port
Features Temperature Compensated
Termination Style SMD (SMT) Tab
Maximum Pressure 290.08PSI (2000kPa)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-VFLGA
Supplier Device Package CLGA12V025M
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Win Source Part Number 804858-BM1383AGLV-ZE2
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BM1383AGLV-ZE2
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
BM1383AGLV-ZE2 Price

BM1383AGLV-ZE2 Datasheet
BM1383AGLV-ZE2 Application

BM1383AGLV-ZE2 Replacement
BM1383AGLV-ZE2 Pdf

BM1383AGLV-ZE2 Pinout
BM1383AGLV-ZE2 Image

BM1383AGLV-ZE2 Picture
BM1383AGLV-ZE2 In Stock

BM1383AGLV-ZE2 Distributor
BM1383AGLV-ZE2 Pressure Sensors,Transducers

Image
Mfr.Part No
Description
Stock
JFET N-CH 25V 10MA SOT23
1210
IC SCAN BRIDGE MULTIDROP 49FBGA
7
16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
4
Silicon Epitaxial Planar Z-Diodes
2100

Top Sellers