Search
Filters

BR24G02FVT-3GE2

I2C BUS EEPROM (2-Wire)
Manufacturer: Rohm Semiconductor
rohs
Availability: 200 In Stock
Rohm Semiconductor BR24G02FVT-3GE2 is available at WIN SOURCE. Please review product page below for detailed information, including BR24G02FVT-3GE2 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for BR24G02FVT-3GE2 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Memory Interface I2C
Operating Supply Voltage 1.6 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP-B
Win Source Part Number 1154437-BR24G02FVT-3GE2
Manufacturer Homepage www.rohm.com
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
Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Memory Interface I2C
Operating Supply Voltage 1.6 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP-B
Win Source Part Number 1154437-BR24G02FVT-3GE2
Manufacturer Homepage www.rohm.com
Storage Condition Dry storage cabinet & Humidity protection package
BR24G02FVT-3GE2 Price

BR24G02FVT-3GE2 Datasheet
BR24G02FVT-3GE2 Application

BR24G02FVT-3GE2 Replacement
BR24G02FVT-3GE2 Pdf

BR24G02FVT-3GE2 Pinout
BR24G02FVT-3GE2 Image

BR24G02FVT-3GE2 Picture
BR24G02FVT-3GE2 In Stock

BR24G02FVT-3GE2 Distributor
BR24G02FVT-3GE2 Memory

Image
Mfr.Part No
Description
Stock
4th-Order Elliptic Notch Filter
2210
4.5A Adjustable/Fixed Low Dropout Linear Regulator
575
2.7V to 3.6V and 4.5V to 5.5V, Low-Power 4-/12-Channel 2-Wire Serial 8-Bit ADCs
942
SPI Serial E 2 PROM with Block Lock TM Protection
3
IC REG BUCK ADJ/PROG 2A 16SSOP
200