The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BR24G1MF-3AGTE2

Part No BR24G1MF-3AGTE2
Manufacturer Rohm Semiconductor
Catalog EEPROM
Description IC EEPROM 1M I2C 1MHZ 8SOP / I2C BUS EEPROM (2-Wire)
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
Pricing & Ordering $2.354 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.9050
$52.290
42+
$2.3840
$100.128
65+
$2.3090
$150.085
90+
$2.2350
$201.150
116+
$2.1600
$250.560
155+
$1.9370
$300.235
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,253 pieces
MOQ: 18 pcs
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
Manufacturer Rohm Semiconductor
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOP
Part Number Series BR24G1M
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Win Source Part Number 806392-BR24G1MF-3AGTE2

Description

The BR24G1MF-3AGTE2 is a non-volatile EEPROM memory with a memory size of 1 Mb (128K x 8). It has a clock frequency of 1 MHz and a write cycle time of 5 ms. This component has an I2C memory interface and comes in a 8-SOP supplier device package. It has a temperature range of -40°C to 85°C and is manufactured by Rohm Semiconductor. The BR24G1MF-3AGTE2 has a medium popularity and a balanced supply and demand status. It has a fake threat of 83 pct. in the open market.